☰
TLC352CP
TLC352CP
Active
Description:  IC COMPARATOR 2 DIFF 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLC352CP Datasheet
History Price: $1.67000
In Stock: 41500
TLC352CP vs TLC193MJGB
Series
LinCMOS
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Differential
-
Number of Elements
2
-
Output Type
CMOS, MOS, Open-Drain, TTL
-
Voltage - Supply, Single/Dual (?
1.4V ~ 16V, ?.7V ~ 8V
-
Voltage - Input Offset (Max)
5mV @ 5V
-
Current - Input Bias (Max)
5pA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
400μA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
8-PDIP
-