Packaging
Bulk or Tube
Bulk
Output Type
CMOS, MOS, Open-Drain, TTL
-
Voltage - Supply, Single/Dual (?
1.4V ~ 16V, ?.7V ~ 8V
-
Voltage - Input Offset (Max)
5mV @ 5V
-
Current - Input Bias (Max)
5pA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
800μA
-
Propagation Delay (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-