☰
TLC3702CPS
TLC3702CPS
Active
Description:  IC COMPARATOR 2 GEN PUR 8SO
Manufacturer:  Texas Instruments
Datasheet:   TLC3702CPS Datasheet
History Price: $1.47000
In Stock: 16640
TLC3702CPS vs TLC193MJGB
Series
LinCMOS
-
Packaging
Tube
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
2
-
Output Type
CMOS, Push-Pull, TTL
-
Voltage - Supply, Single/Dual (?
3V ~ 16V
-
Voltage - Input Offset (Max)
5mV @ 10V
-
Current - Input Bias (Max)
5pA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
50μA
-
CMRR, PSRR (Typ)
84dB CMRR
-
Propagation Delay (Max)
4.5μs
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
8-SOIC (0.209", 5.30mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
8-SO
-