Output Type
CMOS, Push-Pull, TTL
-
Voltage - Supply, Single/Dual (?
3V ~ 16V
-
Voltage - Input Offset (Max)
5mV @ 10V
-
Current - Input Bias (Max)
5pA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
100μA
-
CMRR, PSRR (Typ)
84dB CMRR
-
Propagation Delay (Max)
4.5μs
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-