☰
TLC4501ACDR
TLC4501ACDR
Active
Description:  IC CMOS 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC4501ACDR Datasheet
History Price: $1.80000
In Stock: 47600
TLC4501ACDR vs TLC080AID
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
2.5V/μs
19V/μs
Gain Bandwidth Product
4.7 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
3 pA
Voltage - Input Offset
10 μV
390 μV
Current - Supply
1mA
1.9mA
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4 V
4.5 V
Voltage - Supply Span (Max)
6 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC