☰
TLC4501ACDR
TLC4501ACDR
Active
Description:  IC CMOS 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC4501ACDR Datasheet
History Price: $1.80000
In Stock: 47600
TLC4501ACDR vs TLC2202MJGB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.5V/μs
2.9V/μs
Gain Bandwidth Product
4.7 MHz
1.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
4 μA
Voltage - Input Offset
10 μV
2 mV
Current - Supply
1mA
5.6mA (x2 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
4.6 V
Voltage - Supply Span (Max)
6 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP