Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLC4501ACDR
TLC4501ACDR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLC4501ACDR Datasheet
History Price: $1.80000
In Stock: 17400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLC4501ACDR vs TLC27M7MJGB
Part No
TLC4501ACDR
TLC27M7MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
1
2
Output Type
Rail-to-Rail
-
Slew Rate
2.5V/μs
0.62V/μs
Gain Bandwidth Product
4.7 MHz
635 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.7 pA
Voltage - Input Offset
10 μV
190 mV
Current - Supply
1mA
285μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
6 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP