Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLC4502MJGB
TLC4502MJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
ADVANCED LINEPIC SELF-CALIBRATIN
Manufacturer:
Texas Instruments
Datasheet:
TLC4502MJGB Datasheet
History Price: Active
In Stock: 24760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLC4502MJGB vs TLC4501ACDR
Part No
TLC4502MJGB
TLC4501ACDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
4.7 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 nA
1 pA
Voltage - Input Offset
10 μV
10 μV
Current - Supply
2.5mA
1mA
Current - Output / Channel
100 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC