Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments TLC552CDR
TLC552CDR
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC TIMER DUAL 2.8MHZ 14-SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLC552CDR Datasheet
History Price: $1.45800
In Stock: 880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLC552CDR vs TLC555MJGB
Part No
TLC552CDR
TLC555MJGB
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
LinCMOS
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Dual)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
2.8MHz
2.1MHz
Voltage - Supply
1V ~ 18V
5V ~ 15V
Current - Supply
1.6 mA
1 mA
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-CDIP
Mounting Type
Surface Mount
Through Hole