☰
TLC555CPS
TLC555CPS
Active
Description:  IC OSC SINGLE TIMER 2.1MHZ 8SO
Manufacturer:  Texas Instruments
Datasheet:   TLC555CPS Datasheet
History Price: $0.90000
In Stock: 45840
TLC555CPS vs TLC555MJGB
Series
LinCMOS
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
2.1MHz
2.1MHz
Voltage - Supply
2V ~ 15V
5V ~ 15V
Current - Supply
360 μA
1 mA
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SO
8-CDIP
Mounting Type
Surface Mount
Through Hole