☰
TLC555MJGB
TLC555MJGB
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
Datasheet:   TLC555MJGB Datasheet
History Price: Active
In Stock: 22000
TLC555MJGB vs TLC552CD
Series
-
LinCMOS
Packaging
Tube
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Dual)
Count
-
-
Frequency
2.1MHz
2.8MHz
Voltage - Supply
5V ~ 15V
1V ~ 18V
Current - Supply
1 mA
1.6 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC
Mounting Type
Through Hole
Surface Mount