Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments TLC555MJGB
TLC555MJGB
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
PROTOTYPE
Manufacturer:
Texas Instruments
Datasheet:
TLC555MJGB Datasheet
History Price: Active
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLC555MJGB vs TLC555CD
Part No
TLC555MJGB
TLC555CD
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
LinCMOS
Packaging
Tube
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
2.1MHz
2.1MHz
Voltage - Supply
5V ~ 15V
2V ~ 15V
Current - Supply
1 mA
360 μA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount