☰
TLE2021ACD
TLE2021ACD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021ACD Datasheet
History Price: $2.47000
In Stock: 6800
TLE2021ACD vs TLE2022AIP
Series
Excalibur
Excalibur
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.65V/μs
0.65V/μs
Gain Bandwidth Product
1.7 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
33 nA
Voltage - Input Offset
80 μV
120 μV
Current - Supply
240μA
550μA (x2 Channels)
Current - Output / Channel
20 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP