☰
TLE2021ACD
TLE2021ACD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021ACD Datasheet
History Price: $2.47000
In Stock: 6800
TLE2021ACD vs TLE2024BMDWR
Series
Excalibur
Excalibur
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
0.65V/μs
0.7V/μs
Gain Bandwidth Product
1.7 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
35 nA
Voltage - Input Offset
80 μV
500 μV
Current - Supply
240μA
1.05mA (x4 Channels)
Current - Output / Channel
20 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC