☰
TLE2021ACD
TLE2021ACD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021ACD Datasheet
History Price: $2.47000
In Stock: 29800
TLE2021ACD vs TLE2027MJGB
Series
Excalibur
Automotive, AEC-Q100, Excalibur
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.65V/μs
2.8V/μs
Gain Bandwidth Product
1.7 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
15 nA
Voltage - Input Offset
80 μV
20 μV
Current - Supply
240μA
3.8mA
Current - Output / Channel
20 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP