Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2021ACD
TLE2021ACD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2021ACD Datasheet
History Price: $2.47000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2021ACD vs TLE2161CD
Part No
TLE2021ACD
TLE2161CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tube
Bulk or Tube
Status
Active
Last Time Buy
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.65V/μs
10V/μs
Gain Bandwidth Product
1.7 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
4 pA
Voltage - Input Offset
80 μV
600 μV
Current - Supply
240μA
290μA
Current - Output / Channel
20 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC