☰
TLE2021AIP
TLE2021AIP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2021AIP Datasheet
History Price: $3.46000
In Stock: 8640
TLE2021AIP vs TLE2144AIN
Series
Excalibur
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
0.65V/μs
45V/μs
Gain Bandwidth Product
1.7 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
700 nA
Voltage - Input Offset
80 μV
290 μV
Current - Supply
240μA
6.9mA (x4 Channels)
Current - Output / Channel
20 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP