☰
TLE2021CD
TLE2021CD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021CD Datasheet
History Price: $0.90000
In Stock: 10480
TLE2021CD vs TLE2662IDW
Series
Excalibur
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.65V/μs
3.4V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
4 pA
Voltage - Input Offset
150 μV
900 μV
Current - Supply
240μA
625μA (x2 Channels)
Current - Output / Channel
20 mA
80 mA
Voltage - Supply Span (Min)
4 V
3.5 V
Voltage - Supply Span (Max)
40 V
15 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC