Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2021CP
TLE2021CP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2021CP Datasheet
History Price: $1.95000
In Stock: 39840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2021CP vs TLE2237CDW
Part No
TLE2021CP
TLE2237CDW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.65V/μs
5V/μs
Gain Bandwidth Product
2 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
15 nA
Voltage - Input Offset
150 μV
100 μV
Current - Supply
240μA
7.3mA (x2 Channels)
Current - Output / Channel
20 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC