☰
TLE2021CPW
TLE2021CPW
Active
Description:  IC OPAMP GP 1 CIRCUIT 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TLE2021CPW Datasheet
History Price: $0.30000
In Stock: 19200
TLE2021CPW vs TLE2027CD
Series
Automotive, AEC-Q100
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.5V/μs
2.8V/μs
Gain Bandwidth Product
2 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
15 nA
Voltage - Input Offset
150 μV
20 μV
Current - Supply
240μA
3.8mA
Current - Output / Channel
20 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
8-SOIC