☰
TLE2021MDG4
TLE2021MDG4
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021MDG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44840
TLE2021MDG4 vs TLE2021CD
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Bulk or Tube
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.65V/μs
0.65V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
25 nA
Voltage - Input Offset
120 μV
150 μV
Current - Supply
200μA
240μA
Current - Output / Channel
20 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC