☰
TLE2022ACDG4
TLE2022ACDG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 45360
TLE2022ACDG4 vs TLE2021CD
Series
Excalibur
Excalibur
Packaging
Tube
Bulk or Tube
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
0.65V/μs
Gain Bandwidth Product
2.8 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
25 nA
Voltage - Input Offset
120 μV
150 μV
Current - Supply
550μA (x2 Channels)
240μA
Current - Output / Channel
30 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC