☰
TLE2022ACDR
TLE2022ACDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2022ACDR Datasheet
History Price: $3.03000
In Stock: 38480
TLE2022ACDR vs TLE2027ID
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
2.8V/μs
Gain Bandwidth Product
2.8 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
15 nA
Voltage - Input Offset
120 μV
20 μV
Current - Supply
550μA (x2 Channels)
3.8mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC