☰
TLE2022ACPE4
TLE2022ACPE4
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
History Price: $2.87000
In Stock: 17840
TLE2022ACPE4 vs TLE2022AID
Series
Automotive, AEC-Q100
Excalibur
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.65V/μs
0.65V/μs
Gain Bandwidth Product
2.8 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
33 nA
Voltage - Input Offset
120 μV
120 μV
Current - Supply
550μA (x2 Channels)
550μA (x2 Channels)
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC