☰
TLE2022AIDG4
TLE2022AIDG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 47200
TLE2022AIDG4 vs TLE2022QDREP
Series
Excalibur
Excalibur
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.65V/μs
0.5V/μs
Gain Bandwidth Product
2.8 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
35 nA
Voltage - Input Offset
120 μV
120 μV
Current - Supply
550μA (x2 Channels)
170μA (x2 Channels)
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC