☰
TLE2022AIDG4
TLE2022AIDG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 36600
TLE2022AIDG4 vs TLE2161MJGB
Series
Excalibur
Excalibur
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
10V/μs
Gain Bandwidth Product
2.8 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
4 pA
Voltage - Input Offset
120 μV
600 μV
Current - Supply
550μA (x2 Channels)
290μA
Current - Output / Channel
30 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP