Series
Excalibur
Automotive, AEC-Q100, Excalibur
Amplifier Type
General Purpose
General Purpose
Slew Rate
0.65V/μs
2.8V/μs
Gain Bandwidth Product
1.7 MHz
13 MHz
Current - Input Bias
33 nA
15 nA
Voltage - Input Offset
120 μV
10 μV
Current - Supply
550μA (x2 Channels)
3.8mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP