Series
Automotive, AEC-Q100
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Tape & Reel (TR)
Amplifier Type
General Purpose
General Purpose
Slew Rate
0.65V/μs
0.5V/μs
Gain Bandwidth Product
1.7 MHz
2.8 MHz
Current - Input Bias
33 nA
50 nA
Voltage - Input Offset
120 μV
1 mV
Current - Supply
550μA (x2 Channels)
1.05mA (x4 Channels)
Current - Output / Channel
30 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-CDIP
16-SOIC