☰
TLE2022AMJGB
TLE2022AMJGB
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49880
TLE2022AMJGB vs TLE2037IDRG4
Series
Automotive, AEC-Q100
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
7.5V/μs
Gain Bandwidth Product
1.7 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
15 nA
Voltage - Input Offset
120 μV
20 μV
Current - Supply
550μA (x2 Channels)
3.8mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC