☰
TLE2022AMJGB
TLE2022AMJGB
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49040
TLE2022AMJGB vs TLE2061MVB
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
-
-
Slew Rate
0.65V/μs
-
Gain Bandwidth Product
1.7 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
33 nA
-
Voltage - Input Offset
120 μV
-
Current - Supply
550μA (x2 Channels)
-
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
4 V
-
Voltage - Supply Span (Max)
40 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Supplier Device Package
8-CDIP
-