☰
TLE2022AMJGB
TLE2022AMJGB
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49880
TLE2022AMJGB vs TLE2064BMFKB
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.65V/μs
3.4V/μs
Gain Bandwidth Product
1.7 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
4 pA
Voltage - Input Offset
120 μV
900 μV
Current - Supply
550μA (x2 Channels)
1.25mA (x4 Channels)
Current - Output / Channel
30 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CDIP
20-LCCC (8.89x8.89)