☰
TLE2022AMJGB
TLE2022AMJGB
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49880
TLE2022AMJGB vs TLE2082ACDRG4
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.65V/μs
40V/μs
Gain Bandwidth Product
1.7 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
20 pA
Voltage - Input Offset
120 μV
700 μV
Current - Supply
550μA (x2 Channels)
3.1mA (x2 Channels)
Current - Output / Channel
30 mA
48 mA
Voltage - Supply Span (Min)
4 V
4.5 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC