Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2022AMJGB
TLE2022AMJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2022AMJGB Datasheet
History Price: Active
In Stock: 49040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2022AMJGB vs TLE2141ACP
Part No
TLE2022AMJGB
TLE2141ACP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
45V/μs
Gain Bandwidth Product
1.7 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
700 nA
Voltage - Input Offset
120 μV
175 μV
Current - Supply
550μA (x2 Channels)
3.5mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP