☰
TLE2022AMJGB
TLE2022AMJGB
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 49040
TLE2022AMJGB vs TLE2142MD
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Rail-to-Rail
Slew Rate
0.65V/μs
45V/μs
Gain Bandwidth Product
1.7 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
700 nA
Voltage - Input Offset
120 μV
290 μV
Current - Supply
550μA (x2 Channels)
6.9mA (x2 Channels)
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC