☰
TLE2022CDG4
TLE2022CDG4
Active
Description:  IC OPAMP GP 2.8MHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2022CDG4 Datasheet
History Price: Active
In Stock: 7760
TLE2022CDG4 vs TLE2144IN
Series
Excalibur
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
0.65V/μs
45V/μs
Gain Bandwidth Product
2.8 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
700 nA
Voltage - Input Offset
150 μV
290 μV
Current - Supply
550μA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP