Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2022CDG4
TLE2022CDG4
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2.8MHZ 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2022CDG4 Datasheet
History Price: Active
In Stock: 7760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2022CDG4 vs TLE2301INE
Part No
TLE2022CDG4
TLE2301INE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
14V/μs
Gain Bandwidth Product
2.8 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
283 nA
Voltage - Input Offset
150 μV
400 μV
Current - Supply
550μA (x2 Channels)
11mA
Current - Output / Channel
30 mA
3 A
Voltage - Supply Span (Min)
4 V
9 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP