☰
TLE2022IP
TLE2022IP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2022IP Datasheet
History Price: $6.02000
In Stock: 2720
TLE2022IP vs TLE2024MFKB
Series
Excalibur
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.65V/μs
0.5V/μs
Gain Bandwidth Product
2.8 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
33 nA
Voltage - Input Offset
150 μV
120 μV
Current - Supply
550μA (x2 Channels)
1.05mA (x4 Channels)
Current - Output / Channel
30 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-PDIP
20-LCCC (8.89x8.89)