☰
TLE2022IP
TLE2022IP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2022IP Datasheet
History Price: $6.02000
In Stock: 47660
TLE2022IP vs TLE2161MLB
Series
Excalibur
Excalibur
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
10V/μs
Gain Bandwidth Product
2.8 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
4 pA
Voltage - Input Offset
150 μV
600 μV
Current - Supply
550μA (x2 Channels)
290μA
Current - Output / Channel
30 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8