☰
TLE2022MLB
TLE2022MLB
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   TLE2022MLB Datasheet
History Price: $9.37000
In Stock: 34680
TLE2022MLB vs TLE2144ACN
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
0.65V/μs
45V/μs
Gain Bandwidth Product
2.8 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
700 nA
Voltage - Input Offset
150 μV
500 μV
Current - Supply
550μA (x2 Channels)
13.8mA (x4 Channels)
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
14-PDIP