☰
TLE2022QDREP
TLE2022QDREP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
History Price: $3.42750
In Stock: 47680
TLE2022QDREP vs TLE2161IDR
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.5V/μs
10V/μs
Gain Bandwidth Product
2.8 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
4 pA
Voltage - Input Offset
120 μV
600 μV
Current - Supply
170μA (x2 Channels)
290μA
Current - Output / Channel
30 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC