☰
TLE2024ACDWR
TLE2024ACDWR
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $2.73150
In Stock: 2520
TLE2024ACDWR vs TLE2027MJGB
Series
Excalibur
Automotive, AEC-Q100, Excalibur
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.7V/μs
2.8V/μs
Gain Bandwidth Product
2.8 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
15 nA
Voltage - Input Offset
750 μV
20 μV
Current - Supply
1.05mA (x4 Channels)
3.8mA
Current - Output / Channel
40 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-CDIP