Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2024AMFKB
TLE2024AMFKB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 20LCCC
Manufacturer:
Texas Instruments
Datasheet:
TLE2024AMFKB Datasheet
History Price: $59.08000
In Stock: 28880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2024AMFKB vs TLE2021MLB
Part No
TLE2024AMFKB
TLE2021MLB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.5V/μs
0.65V/μs
Gain Bandwidth Product
1.7 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
25 nA
Voltage - Input Offset
750 μV
120 μV
Current - Supply
1.05mA (x4 Channels)
200μA
Current - Output / Channel
40 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
TO-99-8 Metal Can
Supplier Device Package
20-LCCC (8.89x8.89)
TO-99-8