☰
TLE2024AMFKB
TLE2024AMFKB
Active
Description:  IC OPAMP GP 4 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $59.08000
In Stock: 22360
TLE2024AMFKB vs TLE2027MJGB
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.5V/μs
2.8V/μs
Gain Bandwidth Product
1.7 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
15 nA
Voltage - Input Offset
750 μV
20 μV
Current - Supply
1.05mA (x4 Channels)
3.8mA
Current - Output / Channel
40 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
8-CDIP