☰
TLE2024AMFKB
TLE2024AMFKB
Active
Description:  IC OPAMP GP 4 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $59.08000
In Stock: 28880
TLE2024AMFKB vs TLE2144AIN
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
45V/μs
Gain Bandwidth Product
1.7 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
700 nA
Voltage - Input Offset
750 μV
290 μV
Current - Supply
1.05mA (x4 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
40 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
14-PDIP