☰
TLE2024BCDW
TLE2024BCDW
Obsolete
Description:  EXCALIBUR LOW POWER OP AMPS
Manufacturer:  Texas Instruments
Datasheet:   TLE2024BCDW Datasheet
History Price: $2.77000
In Stock: 1360
TLE2024BCDW vs TLE2142MUB
Series
-
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
Rail-to-Rail
Slew Rate
-
45V/μs
Gain Bandwidth Product
-
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
700 nA
Voltage - Input Offset
-
290 μV
Current - Supply
-
6.9mA (x2 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
10-CDFF
Supplier Device Package
-
10-CFP