Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2024BCDW
TLE2024BCDW
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
EXCALIBUR LOW POWER OP AMPS
Manufacturer:
Texas Instruments
Datasheet:
TLE2024BCDW Datasheet
History Price: $2.77000
In Stock: 1360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2024BCDW vs TLE2144ACN
Part No
TLE2024BCDW
TLE2144ACN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
4
Output Type
-
Rail-to-Rail
Slew Rate
-
45V/μs
Gain Bandwidth Product
-
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
700 nA
Voltage - Input Offset
-
500 μV
Current - Supply
-
13.8mA (x4 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
14-PDIP