☰
TLE2024BCDW
TLE2024BCDW
Obsolete
Description:  EXCALIBUR LOW POWER OP AMPS
Manufacturer:  Texas Instruments
Datasheet:   TLE2024BCDW Datasheet
History Price: $2.77000
In Stock: 10140
TLE2024BCDW vs TLE2161MJGB
Series
-
Excalibur
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
-
J-FET
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
-
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 pA
Voltage - Input Offset
-
600 μV
Current - Supply
-
290μA
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
-
7 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CDIP