☰
TLE2024CDW
TLE2024CDW
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2024CDW Datasheet
History Price: $6.25000
In Stock: 46320
TLE2024CDW vs TLE2144ACN
Series
Excalibur
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
45V/μs
Gain Bandwidth Product
2.8 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
700 nA
Voltage - Input Offset
1 mV
500 μV
Current - Supply
1.05mA (x4 Channels)
13.8mA (x4 Channels)
Current - Output / Channel
40 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-PDIP