Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2024CDWG4
TLE2024CDWG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2024CDWG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2024CDWG4 vs TLE2027CD
Part No
TLE2024CDWG4
TLE2027CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tube
Tube
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.5V/μs
2.8V/μs
Gain Bandwidth Product
2.8 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
15 nA
Voltage - Input Offset
1 mV
20 μV
Current - Supply
1.05mA (x4 Channels)
3.8mA
Current - Output / Channel
40 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC