☰
TLE2024CDWR
TLE2024CDWR
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2024CDWR Datasheet
History Price: $5.36000
In Stock: 31180
TLE2024CDWR vs TLE2301INEE4
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
0.5V/μs
14V/μs
Gain Bandwidth Product
2.8 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
283 nA
Voltage - Input Offset
1 mV
400 μV
Current - Supply
1.05mA (x4 Channels)
11mA
Current - Output / Channel
40 mA
1 A
Voltage - Supply Span (Min)
4 V
9 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP